EN
  • EN
  • DE

TM4C123GH6PZT

Part No TM4C123GH6PZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva TM4C123GH6PZ Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.ti.com
Win Source Part Number 727926-TM4C123GH6PZT
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C123GH6PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PZT CAD Model

Description

The TM4C123GH6PZT is a high-performance ARM® Cortex™-M4F based microcontroller from Texas Instruments, designed to meet the demanding requirements of embedded systems. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance, connectivity features, and power efficiency.

Key Features

  • Core: The device boasts a 32-bit ARM Cortex-M4F core that operates at up to 80 MHz, offering a perfect blend of processing power and energy efficiency. The floating-point unit (FPU) enables it to excel in numeric computations and signal processing.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of SRAM, ensuring ample space for complex applications and real-time operations.
  • I/O and Peripherals: A rich set of peripherals, including GPIOs, UARTs, SPI, I2C, PWM, and ADCs, provides versatility for a wide range of applications. It also features advanced motion control peripherals such as quadrature encoder inputs and PWM outputs for motor control.
  • Connectivity: The TM4C123GH6PZT supports USB 2.0 device/host/OTG capabilities, making it an excellent choice for applications requiring serial communications or interfacing with other USB devices.
  • Power Management: With its integrated power management system, this microcontroller is optimized for low-power operation, supporting multiple power modes to minimize energy consumption during idle or low-activity periods.
  • Robust Design: The device is designed to operate in harsh environments and is characterized for operation from -40°C to 85°C. It also includes industrial-grade protection features such as under-voltage lockout and over-temperature protection.
  • Development Tools: Texas Instruments offers a comprehensive suite of development tools, software, and support to facilitate rapid development and debugging, making it easier for engineers to bring their products to market.

Applications

The TM4C123GH6PZT is suitable for a broad range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and IoT devices. Its robust feature set and processing capabilities make it an ideal choice for any application requiring a high-performance, low-power, and feature-rich microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3337 $67.0011
6+ $18.3251 $109.9506
9+ $17.7524 $159.7716
12+ $17.1798 $206.1576
16+ $16.6071 $265.7136
21+ $14.8891 $312.6711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess