EN
  • EN
  • DE

TNETC4040CPPM

Part No TNETC4040CPPM
Manufacturer Texas Instruments
Catalog Specialized ICs
Description 4040 REVISION 2.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 900514-TNETC4040CPPM
Ultra Librarian 3D Model Ultra Librarian TNETC4040CPPM CAD Model

Description

Introducing the TNETC4040CPPM from Texas Instruments

The TNETC4040CPPM is a state-of-the-art product from Texas Instruments, renowned for their innovation and quality in the semiconductor industry. This high-performance device is designed to cater to the demanding needs of modern communication infrastructures, providing a robust and reliable solution for a variety of applications.

At the heart of the TNETC4040CPPM is its powerful processing core, which is capable of handling complex algorithms and data-intensive tasks with ease. This makes it an ideal choice for network equipment manufacturers who require a processor that can deliver high-speed performance while maintaining energy efficiency.

Key Features:

  • Advanced Architecture: The TNETC4040CPPM features a sophisticated architecture that is optimized for packet processing, ensuring swift data handling and improved overall network throughput.
  • Scalability: This product is designed to scale with your network demands, offering the flexibility to support a range of applications from simple network management to full-scale network routing and switching.
  • Energy Efficiency: Energy consumption is a critical consideration in today's technology landscape, and the TNETC4040CPPM is engineered to provide maximum performance with minimal power draw.
  • Robust Security: Security is paramount in network operations, and Texas Instruments has integrated advanced security features into the TNETC4040CPPM to protect against a wide array of cyber threats.

Whether you're developing enterprise-level networking equipment or working on the next generation of communication technologies, the TNETC4040CPPM offers the reliability and performance that Texas Instruments is known for. Its versatile capabilities ensure that it can be integrated into a variety of networking solutions, providing the backbone for systems that require fast, secure, and efficient data processing.

With the TNETC4040CPPM, Texas Instruments continues to push the boundaries of what's possible in the world of digital communications, offering a product that not only meets the current demands of the industry but also paves the way for future innovations.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess