Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1278157-US1004FL
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian US1004FL CAD Model

Description

The US1004FL is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification in low-voltage, high-frequency applications. It features a low forward voltage drop and fast switching speed, which minimizes power loss and improves efficiency. This is ideal for use in DC-DC converters, freewheeling diodes, and polarity protection circuits.

Applications:

  • DC-DC converters: Rectifying the output voltage in switching power supplies.
  • Freewheeling diodes: Providing a path for current flow when an inductive load is switched off.
  • Polarity protection: Preventing damage to circuits from reverse voltage connections.
  • High-frequency rectification: Rectifying signals in high-frequency circuits.
  • Solar panel bypass diodes: Preventing hotspots and improving the overall efficiency of solar panels.

Features:

  • Schottky Barrier Rectifier: Provides a low forward voltage drop and fast switching speed.
  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Reverse Leakage Current: Reduces power loss and improves efficiency.
  • Surface Mount Package: Saves board space and simplifies assembly.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power dissipation reduces the need for heat sinks, saving space and cost.
  • Increased System Performance: Fast switching speed allows for higher frequency operation and improved performance.
  • Compact Design: Small surface mount package enables compact designs.

Technical Specifications:

The US1004FL has a repetitive peak reverse voltage (VRRM) rating of 40V and a forward current (IF) rating of 1A. Its low forward voltage drop typically measures around 0.5V at the rated current. It is commonly available in a small SMB or similar surface mount package.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3712 $68.5600
115+ $1.1255 $129.4325
180+ $1.0905 $196.2900
250+ $1.0543 $263.5750
320+ $1.0193 $326.1760
425+ $0.9146 $388.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110,300 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention