EN
  • EN
  • DE

74V2G05STR

Part No 74V2G05STR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER TRIPLE SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74V
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Open Drain
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-8
Package SOT-23-8
Win Source Part Number 765987-74V2G05STR
Family Name 74V2G05
Introduction Date November 30, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74V2G05STR CAD Model

Description

STMicroelectronics 74V2G05STR - Dual Single Inverter

The 74V2G05STR is a high-speed, dual single inverter designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of ST's 74V series, which are characterized by their low-voltage operation and high-speed interface technology.

Featuring two independent inverter gates, the 74V2G05STR is optimized for voltage operation at 1.65V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V systems. This flexibility in voltage compatibility ensures that the device can be used in a broad range of applications, from traditional logic level translation to modern low-power designs.

With its small surface-mount package, the 74V2G05STR offers a compact footprint that is ideal for space-constrained applications. The device is housed in an SOT23-5 package, which is known for its minimal space requirements on printed circuit boards (PCBs), making it an excellent choice for portable and miniaturized electronic designs.

The 74V2G05STR boasts fast switching characteristics, with propagation delay times that are critical for high-speed digital circuits. This ensures that the inverter can handle rapid signal transitions, which is essential for maintaining signal integrity in fast communication interfaces and digital signal processing applications.

STMicroelectronics has designed the 74V2G05STR with a focus on reliability and performance. The device features low power consumption, which is crucial for battery-operated devices, and it also provides high noise immunity and output drive capability, making it robust against the noisy environments often encountered in industrial applications.

In summary, the 74V2G05STR from STMicroelectronics is a versatile and efficient dual single inverter that meets the demands of modern electronic systems. Its low-voltage operation, fast switching speeds, compact packaging, and robust design make it a go-to component for engineers looking to create reliable and high-performance circuit designs.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess