EN
  • EN
  • DE

TMSDC6722BRFPA225

Part No TMSDC6722BRFPA225
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, I2C, McASP, SPI
Clock Rate 225MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 1271421-TMSDC6722BRFPA225
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDC6722B
Introduction Date February 17, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMSDC6722BRFPA225 CAD Model

Description

The TMSDC6722BRFPA225 is a highly sophisticated digital signal processor (DSP) from Texas Instruments, designed to cater to a wide array of applications that require high-speed and precise digital signal processing capabilities. This DSP is part of the TMS320 series, which is renowned for its performance and flexibility, making it an ideal choice for industries such as telecommunications, audio processing, industrial control, and automotive systems.

Key Features

  • High-Performance Processing: The TMSDC6722BRFPA225 is equipped with advanced architecture that enables it to perform complex mathematical computations rapidly, which is essential for real-time signal processing tasks.
  • Integrated Memory: This DSP comes with integrated memory, which minimizes the need for external memory components, thereby reducing system complexity and increasing reliability.
  • Scalability: The scalable nature of the TMS320 series allows for efficient system design, enabling designers to upgrade their systems with minimal redesign efforts.
  • Power Efficiency: Designed with power efficiency in mind, the TMSDC6722BRFPA225 ensures that systems can maintain high performance without excessive power consumption, making it suitable for portable and battery-operated devices.
  • Robust Support and Tools: Texas Instruments provides extensive support and a comprehensive suite of development tools for the TMS320 series, which simplifies the design process and reduces time to market.

Applications

The versatility of the TMSDC6722BRFPA225 DSP allows it to be used in a variety of applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Digital Motor Control
  • Industrial Automation Systems
  • Automotive Electronics

Technical Specifications

Parameter Value
Clock Speed Varies based on model
Core TMS320C67x
Package / Case 225-Pin BGA
Operating Temperature Specified by model

With its powerful features and diverse applications, the TMSDC6722BRFPA225 from Texas Instruments stands as a robust solution for any high-performance digital signal processing needs.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1390 $96.2780
3+ $39.4987 $118.4961
4+ $38.2644 $153.0576
6+ $37.0300 $222.1800
7+ $35.7957 $250.5699
10+ $32.0927 $320.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,353 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess