EN
  • EN
  • DE

TJA1055T/3/1

Part No TJA1055T/3/1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN ENH FAULT-TOL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 840298-TJA1055T/3/1
Ultra Librarian 3D Model Ultra Librarian TJA1055T/3/1 CAD Model

Description

The NXP TJA1055T/3/1 is a cutting-edge CAN (Controller Area Network) transceiver that stands out for its high-speed capabilities and enhanced feature set. Designed to facilitate reliable communication in automotive and industrial applications, this robust transceiver is compliant with the ISO 11898-2:2003 standard and offers a slew of features that ensure optimal performance even in harsh environments.

Key Features

  • High-Speed CAN Interface: The TJA1055T/3/1 supports CAN protocols up to 1 Mbps, enabling fast and efficient data transmission.
  • Low Power Mode: With a very low current standby mode, the device helps reduce overall power consumption, making it ideal for power-sensitive applications.
  • Bus Fault Protection: The transceiver is equipped with extensive bus fault protection of ±58 V, safeguarding the device against transients and other electrical disturbances.
  • Thermal Protection: An integrated thermal protection circuit prevents the device from overheating, ensuring long-term reliability.
  • Automatic Thermal Shutdown: The device will automatically shut down if the junction temperature exceeds the threshold, providing an additional layer of protection.

Applications

The NXP TJA1055T/3/1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive networks, such as body control modules, gateway modules, and powertrain applications
  • Industrial control systems that require robust communication links
  • Heavy machinery and agricultural equipment with CAN communication interfaces
  • Medical equipment where reliable data transmission is critical

Enhanced Functionality

This enhanced transceiver also features a silent mode in which the transmitter is disabled, allowing the device to listen on the CAN bus without influencing it. This is particularly useful for nodes that need to be in a low-power mode yet still be aware of activities on the network. Additionally, the TJA1055T/3/1 includes a voltage regulator with a 5V or 3.3V output, providing power supply flexibility for connected peripherals or microcontrollers.

Overall, the NXP TJA1055T/3/1 represents a robust and flexible solution for high-speed CAN communication, with a focus on low-power operation and protection against harsh electrical environments. Its feature set makes it a go-to choice for designers looking to enhance the reliability and efficiency of their networked systems.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6285 $50.4835
66+ $1.5254 $100.6764
102+ $1.4739 $150.3378
146+ $1.3708 $200.1368
190+ $1.3193 $250.6670
237+ $1.2678 $300.4686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess