EN
  • EN
  • DE

TMS320VC5501PGF300

Part No TMS320VC5501PGF300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FXD-PNT DSP 600 MIPS 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 48kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 176-LQFP (24x24)
Win Source Part Number 083366-TMS320VC5501PGF300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5501PGF300 CAD Model

Description

The TMS320VC5501PGF300 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of audio and voice processing applications. This DSP is a member of the TMS320C55x™ DSP generation, which is renowned for its low power consumption and optimized performance for processing-intensive tasks.

Key Features:

  • High-Speed Performance: With a core frequency of up to 300MHz, the TMS320VC5501PGF300 is capable of executing up to 600 million instructions per second (MIPS), providing robust processing capabilities for complex algorithms.
  • Enhanced Memory: It comes equipped with a variety of memory options, including 64K bytes of RAM and 256K bytes of ROM, allowing for efficient data storage and retrieval.
  • Low Power Consumption: The device features multiple power-saving modes, making it ideal for portable and battery-powered applications where power efficiency is critical.
  • Integrated Peripherals: The DSP includes a range of integrated peripherals such as a multichannel buffered serial port (McBSP), a host port interface (HPI), timers, and a direct memory access (DMA) controller, which facilitate easy interfacing with other components and peripherals.
  • Advanced Arithmetic Capabilities: It supports 16-bit and 32-bit arithmetic operations, which are essential for high-precision calculations required in audio processing.

Applications:

The versatile nature of the TMS320VC5501PGF300 makes it suitable for a variety of applications, particularly in the fields of:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Telecommunication infrastructure
  • Medical instrumentation
  • Industrial control systems

Package and Quality:

The TMS320VC5501PGF300 comes in a 144-pin LQFP (Low-Profile Quad Flat Package) that is designed for space-saving and efficient thermal performance. Texas Instruments maintains a commitment to quality and reliability, ensuring that this DSP meets the stringent requirements of the industry sectors it serves.

Whether you're developing cutting-edge audio equipment, enhancing telecommunication systems, or innovating within the medical technology space, the TMS320VC5501PGF300 by Texas Instruments provides the computational power, efficiency, and versatility required to deliver outstanding results.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4254 $61.7016
8+ $12.6568 $101.2544
13+ $12.2612 $159.3956
17+ $11.8657 $201.7169
22+ $11.4702 $252.3444
30+ $10.2836 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess