EN
  • EN
  • DE

74ALVCH16821DGG

Part No 74ALVCH16821DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit bus-interface D-type flip-flop; positive-edge trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130962-74ALVCH16821DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16821DGG CAD Model

Description

Product Overview: 74ALVCH16821DGG - NXP

The 74ALVCH16821DGG is a high-performance, 20-bit flip-flop with 3-state outputs from NXP Semiconductors. Designed with advanced silicon-gate CMOS technology, it is a part of the ALVCH series, which is renowned for its low voltage operation and high-speed interface logic. This device is particularly suitable for applications that require the highest speed interface for both synchronous and asynchronous circuit designs.

Key Features

  • High-Speed Operation: The 74ALVCH16821DGG is optimized for exceptional speed performance, which is crucial for high-speed data processing and communication systems.
  • Low Voltage Operation: With a 1.65V to 3.6V operating voltage range, this device is designed for low voltage applications, helping to reduce power consumption and improve energy efficiency.
  • Bus Hold Data Inputs: The product features bus hold data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying PCB design.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without interfering with other devices, making it ideal for bus-oriented systems.
  • Power-Off Disable: Outputs can be put into a high-impedance state during power-off, which prevents damaging backflow current.
  • Latch-Up Performance: It exceeds 500mA per JESD 78, Class II level, ensuring robust performance during momentary over-current conditions.
  • ESD Protection: The device includes protection against electrostatic discharge (ESD), which enhances its durability and reliability in sensitive applications.

Applications

The 74ALVCH16821DGG is ideal for a variety of applications where high-speed and low-power operation are essential. These applications include:

  • High-speed data processing systems
  • Communication infrastructure
  • Data storage and retrieval systems
  • Server and networking equipment
  • Industrial control systems

Package Information

The device comes in a 56-pin TSSOP (DGG) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6597 $58.0895
85+ $1.3617 $115.7445
135+ $1.3202 $178.2270
185+ $1.2774 $236.3190
235+ $1.2347 $290.1545
315+ $1.1065 $348.5475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess