EN
  • EN
  • DE

74AUP1G374GM

Part No 74AUP1G374GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power D-type flip-flop; positive-edge trigger; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131062-74AUP1G374GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G374GM CAD Model

Description

Overview of the NXP 74AUP1G374GM Single D-type Flip-Flop

The NXP 74AUP1G374GM is a high-performance, single D-type flip-flop that is part of NXP's advanced ultra-low power (AUP) family. This device is designed to operate in a very low-voltage range, making it ideal for portable and battery-powered applications where power efficiency is critical. The flip-flop features a standard pin-out, which facilitates easy integration into a variety of digital circuits.

Key Features

  • Low-Voltage Operation: The 74AUP1G374GM operates at a supply voltage range from 0.8V to 3.6V, ensuring compatibility with modern low-voltage systems.
  • Low Power Consumption: With its ultra-low power consumption, this device is optimized for power-sensitive designs, helping to extend battery life in portable devices.
  • High-Speed Performance: Despite its low power design, the flip-flop does not compromise on speed, providing high-speed performance suitable for a range of applications.
  • Wide Temperature Range: The device can operate over a wide temperature range, making it suitable for use in industrial and automotive environments.

Applications

The NXP 74AUP1G374GM is versatile and can be used in various applications such as:

  • Mobile and wearable devices
  • Energy management systems
  • Data storage devices
  • Healthcare monitoring equipment
  • Automotive electronics

Package Information

The 74AUP1G374GM is offered in a small and leadless 6-pin XSON6 package, which is designed for space-constrained applications. The compact footprint of the XSON6 package also allows for higher density mounting on PCBs, making it an excellent choice for miniaturized electronic assemblies.

Conclusion

In summary, the NXP 74AUP1G374GM single D-type flip-flop is a highly reliable and efficient solution for designers looking to incorporate a flip-flop logic gate into their low-power, high-speed digital applications. With its advanced features and compact design, it is an excellent choice for a wide range of electronic products.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
RF Micro Devices
Lowest to $2.8390
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7253 $58.0240
195+ $0.5960 $116.2200
300+ $0.5775 $173.2500
415+ $0.5579 $231.5285
540+ $0.5394 $291.2760
720+ $0.4839 $348.4080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess