EN
  • EN
  • DE

PIC16LF877-04I/PQ

Part No PIC16LF877-04I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44MQFP / PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16LF877
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF87704IPQ,PIC16LF877-04I/PQ-NDR
Standard Package 96
Win Source Part Number 1319091-PIC16LF877-04I/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF877-04I/PQ CAD Model

Description

Microchip Technology's PIC16LF877-04I/PQ

The PIC16LF877-04I/PQ is a high-performance, 8-bit microcontroller from Microchip Technology, a renowned leader in microcontroller and analog semiconductors. This particular model is part of the expansive PIC16F family, which is well-known for its versatility, reliability, and efficiency in a wide range of applications.

At the heart of the PIC16LF877-04I/PQ lies a powerful RISC architecture that allows it to execute most instructions in just one machine cycle, resulting in impressive processing speeds. It operates at a frequency of 4 MHz, providing a balanced combination of performance and power consumption for cost-sensitive designs. The 'LF' series, including this microcontroller, is optimized for low power consumption, making it an excellent choice for battery-powered or power-conscious applications.

This microcontroller comes with 14KB of program memory and 368 bytes of RAM, providing ample space for code and data storage for moderate applications. Additionally, it is equipped with 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.

The PIC16LF877-04I/PQ is rich in peripherals, featuring a 10-bit analog-to-digital converter (ADC) with 8 channels, allowing it to interface with analog sensors directly. It also has two capture/compare/PWM modules, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C™) bus, and a Universal Asynchronous Receiver Transmitter (UART) for serial communication.

For design flexibility, this microcontroller provides 33 I/O pins, which can be programmed for various functions according to the needs of the application. It also includes a Watchdog Timer, an essential feature for systems that require high reliability and must recover from unexpected conditions without human intervention.

The PIC16LF877-04I/PQ is offered in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under harsh conditions.

Whether you're designing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC16LF877-04I/PQ provides a balanced solution that combines performance, low power consumption, and a rich set of peripherals to meet the demands of your embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess