EN
  • EN
  • DE

TMS320LF2407APGEA

Part No TMS320LF2407APGEA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 5K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 085815-TMS320LF2407APGEA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320LF2407A
Introduction Date April 25, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320LF2407APGEA CAD Model

Description

The TMS320LF2407APGEA is a powerful digital signal processor (DSP) from Texas Instruments (TI), designed for high-performance applications in motor control, digital power conversion, and intelligent sensor management. This DSP is part of the TMS320C24x DSP generation which is known for its efficient processing capabilities and optimized architecture for real-time control applications.

Key Features

  • Processing Power: The TMS320LF2407APGEA boasts a 40 MIPS (million instructions per second) performance at a clock rate of 20MHz, which is ideal for time-critical applications that require fast and efficient data processing.
  • Memory: It comes equipped with 16KB of on-chip RAM and an additional 16KB of on-chip ROM, providing ample space for code and data storage without the need for external memory components.
  • Peripheral Integration: This DSP includes a variety of integrated peripherals such as a serial port interface (SCI), an event manager module, and an analog-to-digital converter (ADC), which help to reduce system costs and board space.
  • Event Manager: The event manager is a versatile set of timers and control registers designed specifically for real-time control applications, offering functions such as pulse-width modulation (PWM), capture, and compare.
  • ADC: The integrated 10-bit ADC with 16 selectable channels allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Power Management: With its low-power idle and power-down modes, the TMS320LF2407APGEA helps to minimize power consumption, making it suitable for battery-operated and power-sensitive designs.

Applications

The TMS320LF2407APGEA is widely used in various industrial and automotive applications. Its robust design and comprehensive feature set make it ideal for:

  • Advanced motor control systems
  • Digital power supplies and converters
  • Robotics and automated machinery
  • Intelligent sensing and monitoring systems

Package and Quality

The DSP is available in a 144-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface mount technology and ensures a compact footprint on printed circuit boards. TI's commitment to quality means that the TMS320LF2407APGEA is designed to meet high industry standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8646 $56.5938
7+ $15.4786 $108.3502
11+ $14.9949 $164.9439
14+ $14.5112 $203.1568
18+ $14.0275 $252.4950
24+ $12.5764 $301.8336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,152 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess