EN
  • EN
  • DE

UCC27524ADGNR

Part No UCC27524ADGNR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LO-SIDE DL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise and Fall Time 7ns, 6ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1115712-UCC27524ADGNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27524ADGNR CAD Model

Description

Overview of Texas Instruments UCC27524ADGNR

The UCC27524ADGNR is a high-speed, dual-channel, low-side gate driver designed by Texas Instruments to provide efficient and reliable control for MOSFETs and IGBTs. This driver is specifically engineered to enhance the performance of power supply circuits, motor controllers, and various other applications requiring high-speed switching. Its robust design ensures compatibility with a wide range of power devices, making it a versatile choice for designers looking to optimize their power management systems.

Key Features

  • High Peak Output Source/Sink Current: The UCC27524ADGNR is capable of delivering a peak source and sink current of 4 A and 4 A, respectively, which allows for rapid charging and discharging of the gate capacitance of power devices, leading to faster switching times.
  • Dual Independent Channels: It includes two independent channels that can be used to drive two separate gates or be configured to drive a single gate with both channels in a parallel configuration for higher current capability.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5 V to 18 V, accommodating various application requirements and ensuring compatibility with a broad range of control logic levels.
  • Output Voltage Rail: Each channel's output can be pulled down to ground, ensuring that the power device is fully turned off when required.
  • High-Speed Switching: With fast propagation delays and rise/fall times, the UCC27524ADGNR is optimized for high-frequency applications, reducing switching losses and improving overall efficiency.

Applications

The UCC27524ADGNR is ideal for a wide array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers
  • Switch Mode Power Supplies

Packaging and Quality

Encased in an 8-pin MSOP PowerPAD™ package, the UCC27524ADGNR is designed for improved thermal performance and minimal footprint. Texas Instruments' commitment to quality ensures that this gate driver meets the highest industry standards for reliability and performance, making it a trusted component for your power management solutions.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9172 $50.4460
135+ $0.7526 $101.6010
210+ $0.7290 $153.0900
285+ $0.7055 $201.0675
370+ $0.6820 $252.3400
495+ $0.6115 $302.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,940 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess