EN
  • EN
  • DE

95540-2881

Part No 95540-2881
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Right-Angle, Through Hole, 8/8, Int. Shielded, Low Profile, Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Contact Material Brass
Contact Plating Gold
Country of Origin IE
Current Rating 1.5 A
Depth 11.5 mm
Flammability Rating UL94 V-0
Gender Female
Halogen Free Low Halogen
Height 11.6 mm
Housing Material Thermoplastic
Length 18.1 mm
Max Operating Temperature 80 °C
Max Voltage Rating (AC) 125 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 8
Number of Pins 8
Number of Ports 1
Number of Positions 8
Orientation Right Angle
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Shielded
Termination Through Hole
Voltage Rating 125 V
Voltage Rating (AC) 125 V
Width 15.24 mm
Win Source Part Number 1221192-95540-2881
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 95540-2881 CAD Model

Description

The Molex LLC connector is a shielded RJ45 connector that is designed for through-hole termination.

  • GPTDescription: The connector has a pitch of 2.54 mm and has 8 positions.
  • GPTDescription: It has a voltage rating of 125 V and a current rating of 1.5 A.
  • GPTDescription: The connector has a length of 18.1 mm, a height of 11.6 mm, and a width of 15.24 mm.
  • GPTDescription: The contact material is brass, and the contact plating is gold.
  • GPTDescription: The housing material is made of thermoplastic.
  • GPTDescription: The connector has a right-angle orientation and a total of 8 contacts.
  • GPTDescription: The connector is RoHS compliant and has a flammability rating of UL94 V-0.
  • GPTDescription: The connector is halogen-free and has a maximum operating temperature of 80 °C.
  • GPTDescription: The connector is suitable for use in modular connectors.

You May Also Be Interested in

TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5071 $50.1420
49+ $2.0572 $100.8028
76+ $1.9929 $151.4604
104+ $1.9286 $200.5744
135+ $1.8643 $251.6805
180+ $1.6714 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 426 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess