EN
  • EN
  • DE

TMS320F28379SPZPT

Part No TMS320F28379SPZPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100HTQFP / C28x series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, I²C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage - Operating 1.14V ~ 3.47V
Data Converters A/D 14x12b, 14x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1165204-TMS320F28379SPZPT
Ultra Librarian 3D Model Ultra Librarian TMS320F28379SPZPT CAD Model

Description

The TMS320F28379SPZPT is a highly integrated, high-performance solution for demanding control applications, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This product is part of the TMS320F2837x series of microcontrollers, which are designed to provide optimal efficiency and versatility in a range of industrial, automotive, and consumer applications.

Key Features

  • Dual-Core C28x + ARM Cortex-M4 Processor: This microcontroller integrates a dual-core C28x CPU alongside an ARM Cortex-M4 processor, offering a mix of high-performance processing capabilities with real-time control functionality.
  • Enhanced Control Peripherals: It includes advanced peripherals that are tailored for control applications such as PWMs, high-resolution ADCs, and configurable GPIOs, enabling precise control and accurate sensor interfacing.
  • Integrated Memory: The device comes with generous onboard memory, including flash and RAM, to support complex applications and algorithms without the need for external memory components.
  • Robust Connectivity Options: It features a wide array of communication interfaces, such as CAN, SPI, I2C, and UART, ensuring versatile connectivity for various system requirements.
  • Real-Time Control Co-processor: The integrated CLA (Control Law Accelerator) is a 32-bit floating-point co-processor that offloads critical real-time control tasks from the main CPU, enhancing system performance.

Applications

The TMS320F28379SPZPT is ideal for a multitude of applications that require robust control and processing capabilities, including:

  • Industrial drives and automation
  • Renewable energy systems
  • Automotive control units
  • Power supplies and converters
  • Advanced digital power applications

Technical Specifications

With a wide operating temperature range and the inclusion of safety features that meet industry standards, the TMS320F28379SPZPT is designed to perform reliably in harsh environments. The device is available in a 176-pin LQFP package, ensuring it can be integrated into a variety of design layouts.

Whether you're developing advanced motor control systems or sophisticated real-time analytics, the TMS320F28379SPZPT provides a scalable and powerful platform that can meet the needs of your innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3970 $73.1910
5+ $20.0181 $100.0905
8+ $19.3925 $155.1400
11+ $18.7670 $206.4370
14+ $18.1414 $253.9796
19+ $16.2647 $309.0293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,296 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess