EN
  • EN
  • DE

LTH-301-07

Part No LTH-301-07
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER SWITCH PTR SLOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Sensing Distance 0.2" (5.08mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Continuous forward current- Max 60mA
Output Type Phototransistor
Response Time 3μs, 4μs
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 206767-LTH-301-07
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LTH-301-07 CAD Model

Description

The Lite-On Inc. LTH-301-07 is a reflective phototransistor with a sensing distance of 0.2" (5.08mm).

  • Response Time: 3μs, 4μs
  • Maximum Collector Current: 20mA
  • Mounting Type: Through-hole
  • Popularity: Medium
  • Quantity Per Package: 250

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us
ON Semiconductor
SWITCH IR SLOTTED TRANS PC MNT / Reflective Optical Sensor 0.05" (1.27mm) 4-DIP Module
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5907 $50.2095
210+ $0.4847 $101.7870
320+ $0.4696 $150.2720
445+ $0.4544 $202.2080
570+ $0.4393 $250.4010
765+ $0.3938 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess