EN
  • EN
  • DE

D15XBS6-7000

Part No D15XBS6-7000
Manufacturer Shindengen
Catalog Schottky Diodes
Description 15 IO, 60 VO, THD High Speed Schottky Bridge Diode, 3S Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Win Source Part Number 1054598-D15XBS6-7000
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D15XBS6-7000 CAD Model

Description

The D15XBS6-7000 is a Schottky Barrier Diode bridge rectifier manufactured by Shindengen. This device is designed for efficient AC to DC rectification with low forward voltage drop and fast reverse recovery time. These characteristics are essential in modern power electronics for minimizing losses and improving overall system efficiency.

Applications:

  • Switching Power Supplies: Input rectification for switching power supplies used in various electronic devices.
  • AC Adapters: Rectification in AC adapters to convert AC line voltage to DC voltage for powering electronic devices.
  • LED Lighting: Used in LED driver circuits for converting AC to DC voltage.
  • Battery Chargers: Input rectification for various battery charging applications.
  • General Purpose Rectification: Converting AC voltage to DC voltage in a wide range of electronic circuits.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation, reducing switching losses.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High Voltage Rating: Suitable for high-voltage AC input applications.
  • Compact Bridge Rectifier Package: Simplifies PCB layout and reduces component count.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation, resulting in higher energy efficiency.
  • Improved Performance: Fast reverse recovery time enables high-frequency operation and reduces switching losses, resulting in improved performance.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications, improving system reliability.
  • Compact Design: Small package size allows for smaller and more efficient circuit designs, enabling miniaturization.
  • Simplified Design: Integrated bridge rectifier simplifies circuit design and reduces the number of components needed.

Additional Details:

The D15XBS6-7000 typically features a voltage rating of 600V and a forward current rating of 1.5A. It is commonly available in an SBS package. The operating temperature range usually spans from -40°C to +150°C. Always consult the datasheet for specific operating conditions, thermal considerations, and absolute maximum ratings. Proper heat sinking may be required to dissipate heat generated during operation, especially at higher currents. The specific forward voltage and reverse leakage current characteristics will vary with temperature and applied voltage.

The D15XBS6-7000 is a reliable and efficient Schottky bridge rectifier suitable for a wide range of power electronics applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 750mV@3A 3A SMA(DO-214AC)
Lowest to $0.7331
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1V@100mA 200mA SOT-23
Lowest to $0.0428
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SOD-123FL
Lowest to $0.0252
ShenZhen SlkorMicro Semicon Co. Ltd
200V 920mV@5A 5A SMC
Lowest to $0.0423
Infineon Technologies
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@1A 1A SOD-123FL
Lowest to $0.0292
ShenZhen SlkorMicro Semicon Co. Ltd
SMA(DO-214AC)
Lowest to $0.2469
Taiwan Semiconductor
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
Lowest to $0.7276
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@3A 3A SMA(DO-214AC)
Lowest to $0.0476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8043 $60.3225
175+ $0.6601 $115.5175
275+ $0.6394 $175.8350
375+ $0.6188 $232.0500
485+ $0.5982 $290.1270
650+ $0.5363 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess