EN
  • EN
  • DE

TUSB8042AIRGCR

Part No TUSB8042AIRGCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC INTERFACE MISC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name TUSB8042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TUSB8042AIRGCRCT, 296-TUSB8042AIRGCRDKR, 296-TUSB8042AIRGCRTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937896-TUSB8042AIRGCR
Ultra Librarian 3D Model Ultra Librarian TUSB8042AIRGCR CAD Model

Description

Texas Instruments TUSB8042AIRGCR USB Hub Controller

The Texas Instruments TUSB8042AIRGCR is a state-of-the-art USB hub controller that enhances connectivity options for various electronic devices. This highly integrated component is designed to support the USB 3.1 Gen 1 specification, providing high-speed data transfer rates of up to 5 Gbps. It is an ideal solution for expanding USB capabilities in computers, docking stations, monitors, and other peripherals that require multiple USB connections.

The TUSB8042AIRGCR features four downstream ports, enabling the connection of multiple devices simultaneously. Each port is capable of handling SuperSpeed (SS), High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) traffic, ensuring compatibility with a wide range of USB devices. The hub controller also supports USB Battery Charging Specification 1.2, which allows for faster charging of connected devices, making it a versatile choice for applications that require both data transfer and power delivery.

One of the key benefits of the TUSB8042AIRGCR is its support for individual port power control. This feature allows for greater power management and conservation, as ports can be turned off when not in use. Additionally, the hub controller offers overcurrent protection, safeguarding connected devices from potential power surges.

The TUSB8042AIRGCR comes in a compact 64-pin VQFN (RGC) package, making it suitable for space-constrained applications. Its integration of PHY and termination resistors reduces the need for external components, simplifying the design and reducing the overall bill of materials for system designers.

For developers, Texas Instruments provides comprehensive support, including reference designs and evaluation modules, to facilitate the integration of the TUSB8042AIRGCR into their projects. The device is also backed by TI's robust technical documentation, including datasheets, application notes, and design guides, ensuring a smooth development process from concept to production.

In summary, the TUSB8042AIRGCR from Texas Instruments is a feature-rich USB hub controller that offers impressive data transfer speeds, charging capabilities, and power management features. Its compact size and extensive support make it an excellent choice for enhancing USB connectivity in a wide range of electronic devices.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8690 $53.2140
14+ $7.2771 $101.8794
22+ $7.0497 $155.0934
30+ $6.8223 $204.6690
38+ $6.5949 $250.6062
51+ $5.9127 $301.5477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,574 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess