EN
  • EN
  • DE

TMS320F28069FPZPQ

Part No TMS320F28069FPZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V Automotive 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797517-TMS320F28069FPZPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28069
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28069FPZPQ CAD Model

Description

Introducing the TMS320F28069FPZPQ Microcontroller from Texas Instruments

The TMS320F28069FPZPQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of modern control applications. This MCU is part of the TMS320F2806x Piccolo series, which is renowned for its advanced features and capabilities that cater to a wide range of industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance Processing: At the heart of the TMS320F28069FPZPQ is a 32-bit C28x floating-point CPU, providing the computational horsepower needed for complex algorithms and control strategies. This CPU is capable of running at clock speeds up to 90 MHz, delivering exceptional performance for real-time applications.
  • Enhanced Control Peripherals: The MCU comes equipped with a rich set of peripherals tailored for control applications, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and capture inputs. These features enable precise motor control, power conversion, and sensing capabilities.
  • Integrated Memory: With its onboard flash memory and RAM, the TMS320F28069FPZPQ provides ample space for code and data storage, ensuring smooth and efficient operation. The flash memory also supports live firmware updates, allowing for easy maintenance and feature upgrades.
  • Robust Connectivity: Offering a variety of communication interfaces such as I2C, SPI, UART, and CAN, this MCU ensures seamless integration with other components and systems, facilitating data exchange and system monitoring.
  • Advanced Debugging: Debugging is made easier with the integrated real-time debugging and emulation features. This allows developers to troubleshoot and optimize their applications effectively, reducing development time and accelerating time-to-market.

Applications:

The versatility of the TMS320F28069FPZPQ makes it ideal for a broad range of applications, including:

  • Industrial motor drives and control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Automotive control units
  • Power supplies and converters
  • Intelligent sensing systems

With its robust architecture, comprehensive feature set, and advanced control capabilities, the TMS320F28069FPZPQ from Texas Instruments stands out as a top choice for engineers and designers looking to push the boundaries of what's possible in embedded control systems. Its ability to handle demanding applications while maintaining high levels of precision and efficiency makes it a cornerstone component in the quest for innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.5446 $53.5446
3+ $43.9341 $131.8023
4+ $42.5611 $170.2444
5+ $41.1882 $205.9410
7+ $39.8153 $278.7071
9+ $35.6964 $321.2676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess