EN
  • EN
  • DE

TF256-3-TL-H

Part No TF256-3-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description N-Channel JFET | JFET N-CH 1MA 30MW USFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Current - Drain (Idss) at Vds (Vgs=0) 100μA at 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) at Id 100mV at 1μA
Input Capacitance (Ciss) (Maximum) at Vds 3.1pF at 2V
Maximum Power 30mW
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 3-SMD, Flat Leads
Supplier Device Package 3-USFP
Family Part Number TF256
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1266819-TF256-3-TL-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF256-3-TL-H CAD Model

Description

ON Semiconductor's TF256-3-TL-H is a state-of-the-art semiconductor device designed to meet the needs of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Performance: The TF256-3-TL-H boasts exceptional performance characteristics that make it suitable for high-speed and high-frequency applications.
  • Energy Efficient: Designed with energy efficiency in mind, this device helps reduce power consumption, making it ideal for battery-powered applications.
  • Durable: Manufactured using robust materials, the TF256-3-TL-H is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: Its small form factor enables it to fit into tight spaces, allowing for more compact and streamlined designs.

Applications

The TF256-3-TL-H is versatile and can be used in various applications, including:

  • Power management systems
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions

Technical Specifications

Parameter Value
Package Surface-Mount
Operating Temperature -55°C to +150°C
Mounting Type SMD/SMT
RoHS Compliant

Quality and Reliability

ON Semiconductor ensures that each TF256-3-TL-H device meets rigorous quality standards. The product is RoHS compliant, indicating that it is free from hazardous substances and adheres to environmental regulations. Additionally, the device undergoes extensive testing to guarantee reliability in various conditions and applications.

Whether you are designing a new system or upgrading an existing one, the TF256-3-TL-H from ON Semiconductor is an excellent choice for a high-quality, reliable component that won't compromise performance.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess