EN
  • EN
  • DE

SK0001

Part No SK0001
Manufacturer Chip Quik Inc.
Catalog Programming Adapters, Sockets
Description SOIC-8 SOCKET TO DIP-8 ADAPTER (
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Chip Quik Inc.
Package Bulk
Product Status Active
Module/Board Type Socket Module - SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1283581-SK0001
Ultra Librarian 3D Model Ultra Librarian SK0001 CAD Model

Description

The Socket Module - SOIC is a programming adapter and socket module designed for use with development boards, kits, and programmers. It is manufactured by Chip Quik Inc. and is part of the bulk package.

  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • Product Status: Active
  • ECCN: EAR99
  • REACH Status: Unaffected
  • MSL: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Manufacturer: Chip Quik Inc.

You May Also Be Interested in

Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess