EN
  • EN
  • DE

AD9992BBCZ

Part No AD9992BBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SGNL PROC 12BIT 105CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Operating Supply Current 27mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 105-CSPBGA (8x8)
Win Source Part Number 120212-AD9992BBCZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9992BBCZ CAD Model

Description

Introducing the AD9992BBCZ from Analog Devices Inc.

The AD9992BBCZ is a state-of-the-art, high-performance integrated circuit from Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to cater to the demanding needs of advanced digital signal processing applications, offering unparalleled precision and speed.

Key Features:

  • High-Speed Operation: The AD9992BBCZ is engineered for rapid data acquisition and processing, making it an ideal choice for applications that require quick throughput and low latency.
  • Superior Resolution: With its high-resolution capabilities, this product ensures accurate and detailed signal representation, which is critical for applications in imaging, instrumentation, and communications.
  • Low Power Consumption: Despite its high-speed performance, the AD9992BBCZ is designed to be energy-efficient, minimizing power consumption and heat generation, thus contributing to the longevity of the system.
  • Robust Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design and development process for engineers.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD9992BBCZ is no exception. It is built to meet high standards of reliability and stability under various operating conditions.

Applications:

The versatility of the AD9992BBCZ makes it suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Cameras and Video Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure

Technical Specifications:

The AD9992BBCZ boasts technical specifications that ensure top-notch performance in a compact package. It comes in a surface-mount package that is compatible with modern PCB assembly techniques, facilitating easy integration into a variety of electronic systems.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for personalized assistance.

With the AD9992BBCZ, Analog Devices Inc. continues its legacy of delivering innovative, high-quality products that push the boundaries of technology and provide engineers with the solutions they need to create cutting-edge electronic systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3897 $69.5588
9+ $14.2689 $128.4201
13+ $13.8230 $179.6990
18+ $13.3772 $240.7896
23+ $12.9314 $297.4222
30+ $11.5939 $347.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess