EN
  • EN
  • DE

CKCL22C0G1H150K

Part No CKCL22C0G1H150K
Manufacturer Samwha
Catalog Capacitor Networks, Arrays
Description CKC Series Commercial Grade 2 in 1 Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Samwha
Win Source Part Number 1161706-CKCL22C0G1H150K
Manufacturer Homepage www.samwha.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CKCL22C0G1H150K CAD Model

Description

The CKCL22C0G1H150K is a capacitor network or array manufactured by Samwha. It is a multi-element capacitor designed to provide a compact solution for applications requiring multiple capacitors. The device consists of several individual capacitors integrated into a single package, simplifying PCB layout and reducing component count.

Applications

  • Power Supply Filtering: Used for smoothing voltage ripples and reducing noise in power supply circuits.
  • Bypass Capacitors: Placed near integrated circuits to provide a local source of charge and reduce voltage transients.
  • Decoupling: Reduces noise and interference between different circuit sections.
  • Signal Filtering: Used to filter unwanted frequencies from signals in audio, RF, and digital circuits.
  • Timing Circuits: Employed in oscillator and timer circuits to set specific frequencies.

Features

  • Multi-Element Capacitor: Integrates multiple capacitors into a single package.
  • Compact Size: Reduces board space requirements compared to discrete capacitors.
  • Low ESL and ESR: Minimizes parasitic inductance and resistance for improved performance.
  • High Reliability: Manufactured using high-quality materials for long-term stability.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits

  • Simplified PCB Layout: Reduces component count and simplifies routing.
  • Reduced Board Space: Saves valuable space on the PCB, allowing for smaller designs.
  • Improved Performance: Low ESL and ESR enhance circuit performance.
  • Increased Reliability: High-quality construction ensures long-term stability.
  • Cost Savings: Reduces assembly time and component inventory costs.

Additional Details

Specific details such as capacitance value, voltage rating, tolerance, and temperature coefficient can be found in the product datasheet from Samwha. Capacitor networks are typically available in various configurations, including different numbers of elements, capacitance values, and package sizes. The CKCL22C0G1H150K is designed for surface mount technology (SMT), which enables automated assembly on printed circuit boards. These devices offer a robust and efficient solution for applications requiring multiple capacitors in a compact form factor, making them ideal for modern electronic designs.

You May Also Be Interested in

Yageo
Need more? Email Us
TDK Corporation
Need more? Email Us
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.6255
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $1.9612
AVX Corporation
Capacitor Array (IPC)
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0892 $174.2720
220+ $1.0545 $231.9900
285+ $1.0187 $290.3295
380+ $0.9136 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess