EN
  • EN
  • DE

TMS320F28066PNT

Part No TMS320F28066PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 34K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 1110498-TMS320F28066PNT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMS320F28066PNT CAD Model

Description

The TMS320F28066PNT is a high-performance, 32-bit microcontroller from Texas Instruments, designed for advanced embedded control applications. This microcontroller is part of the C2000™ Piccolo™ family, which is renowned for its integrated control-oriented peripherals, making it an ideal choice for engineers looking to develop applications requiring precise motor control, renewable energy conversion, and power supply management.

Key Features:

  • Performance: The TMS320F28066PNT boasts a 90 MHz, 32-bit CPU, known as the C28x core, which is coupled with the Control Law Accelerator (CLA). This combination allows for parallel processing and is capable of executing high-speed control algorithms with exceptional precision.
  • Memory: Equipped with 128 KB of flash memory and 20 KB of SRAM, this microcontroller provides ample space for complex programs and real-time data processing without compromising performance.
  • Peripherals: A wide range of integrated peripherals, including 12-bit Analog-to-Digital Converters (ADCs), PWM outputs, capture inputs, serial communication ports (SCI, SPI, I2C, and CAN), and enhanced control peripherals, enable versatile I/O options and system connectivity.
  • Digital Signal Processing: The device features powerful digital signal processing capabilities, allowing for efficient handling of both control and signal processing tasks within a single chip.
  • Power Management: With advanced power management features, the TMS320F28066PNT is designed to operate with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Development Support: Texas Instruments provides extensive support for development, including software libraries, real-time operating systems (RTOS), and the Code Composer Studio™ integrated development environment (IDE) to accelerate application development.
  • Package: The microcontroller comes in a 80-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint for space-constrained applications.

Applications:

The TMS320F28066PNT is designed to meet the needs of a wide array of applications, such as:

  • Industrial motor drives and inverters
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing applications

With its robust architecture, comprehensive feature set, and extensive support ecosystem, the TMS320F28066PNT from Texas Instruments is a powerful solution for engineers seeking to build sophisticated control systems with high reliability and efficiency.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4869 $57.9476
9+ $11.8867 $106.9803
14+ $11.5152 $161.2128
18+ $11.1438 $200.5884
24+ $10.7723 $258.5352
32+ $9.6580 $309.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,706 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess