EN
  • EN
  • DE

TMS320DM8127SCYED1

Part No TMS320DM8127SCYED1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 684BGA / DSP Floating-Point 32bit 720MHz 6000MIPS 684-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA
Win Source Part Number 797441-TMS320DM8127SCYED1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM8127
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127SCYED1 CAD Model

Description

Introducing the TMS320DM8127SCYED1 from Texas Instruments

The TMS320DM8127SCYED1 is a highly integrated, powerful digital media processor from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced system-on-chip (SoC) is part of TI's DaVinci series, which is designed to meet the rigorous demands of modern multimedia applications. It is an ideal solution for developers looking to create high-performance embedded systems with advanced video and image processing capabilities.

At the heart of the TMS320DM8127SCYED1 lies a multi-core architecture that includes an ARM Cortex-A8 core running at up to 1GHz, providing a robust platform for running high-level operating systems and application code. This is complemented by a TI C674x DSP core, which is optimized for digital signal processing tasks such as audio and video encoding/decoding, ensuring smooth and efficient media processing.

The processor is equipped with a wealth of integrated peripherals and interfaces, which include multiple video input and output ports, dual DDR2/DDR3 memory interfaces, and a host of connectivity options such as Gigabit Ethernet, PCI Express, and SATA. Such extensive I/O capabilities make it highly versatile for a range of applications, from surveillance and automotive infotainment systems to video conferencing and digital signage.

One of the standout features of the TMS320DM8127SCYED1 is its high-definition (HD) video processing abilities. It supports full 1080p video capture and playback, along with a range of codecs and image processing functions. This enables developers to build systems that can handle complex video tasks with ease, while maintaining high quality and performance.

For enhanced security and system reliability, the TMS320DM8127SCYED1 also incorporates a range of security features, including secure boot, encryption, and a host of software and hardware mechanisms designed to protect intellectual property and personal data.

With its combination of powerful processing cores, extensive multimedia capabilities, and a comprehensive set of peripherals, the TMS320DM8127SCYED1 is a top-of-the-line choice for developers looking to push the boundaries of what's possible in digital media and embedded systems design.

For more information and to explore the full specifications, visit the Texas Instruments website or contact their support team for detailed technical support and ordering information.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess