EN
  • EN
  • DE

SLMD121H10L

Part No SLMD121H10L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tray
Product Status Obsolete
Power (Watts) - Max 223 mW
Current @ Pmpp 44.6 mA
Voltage @ Pmpp 5.01 V
Current - Short Circuit (Isc) 50 mA
Type Monocrystalline
Voltage - Open Circuit 6.3 V
Package / Case Cell (10)
Dimension 1.378" L x 1.654" W x 0.079" H (35.00mm x 42.00mm x 2.00mm)
Other Names SLMD121H010L
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234098-SLMD121H10L
Ultra Librarian 3D Model Ultra Librarian SLMD121H10L CAD Model

Description

The SLMD121H10L is a monocrystalline solar cell from the IXOLAR™ series by ANYSOLAR Ltd.

  • Package: Tray
  • Power (Watts) - Max: 223 mW
  • Dimension: 1.378" L x 1.654" W x 0.079" H (35.00mm x 42.00mm x 2.00mm)
  • Voltage - Open Circuit: 6.3 V
  • Current @ Pmpp: 44.6 mA
  • Voltage @ Pmpp: 5.01 V
  • Current - Short Circuit (Isc): 50 mA
  • ECCN: EAR99
  • REACH Status: REACH unaffected

You May Also Be Interested in

Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Lowest to $3.0365
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 714MW 5.04V / Monocrystalline Solar Cell 714 mW 5.04 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 98MW 2.76V / Monocrystalline Solar Cell 98 mW 2.76 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 1.176W 8.29V / Monocrystalline Solar Cell 1.176 W 8.29 V
Need more? Email Us
Panasonic
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
Voltaic Systems
2 Watt 6 Volt Solar Panel - ETFE
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess