EN
  • EN
  • DE

TMS320DM6467CCUTA6

Part No TMS320DM6467CCUTA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 529FCBGA / DSP Fixed-Point 16bit 729MHz 5832MIPS 529-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797429-TMS320DM6467CCUTA6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6467
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CCUTA6 CAD Model

Description

The TMS320DM6467CCUTA6 is a high-performance digital media processor from Texas Instruments that is part of the TMS320DM646x Digital Media System-on-Chip (DMSoC) family. This powerful processor is designed to handle a wide array of digital media applications, making it an ideal choice for developers looking to create advanced multimedia products.

Key Features:

  • High-Performance Core: At the heart of the TMS320DM6467CCUTA6 is a 1GHz C64x+ DSP core, delivering exceptional processing power for intensive media processing tasks.
  • Integrated Video Processing: The processor includes an HDVICP (High-Definition Video/Image Coprocessor) that supports a range of video codecs, enabling efficient video encoding and decoding.
  • Enhanced Imaging Capabilities: With its superior image signal processing (ISP) capabilities, the TMS320DM6467CCUTA6 can manage complex imaging tasks, making it suitable for surveillance, medical imaging, and video conferencing applications.
  • Multiple Video Interfaces: It features a variety of video interfaces, including HD-SDI, HDMI, and composite video inputs and outputs, providing flexibility in connecting to different video sources and displays.
  • Robust Connectivity: The processor is equipped with a range of connectivity options such as PCI, USB 2.0, and Ethernet, allowing for easy integration into a variety of systems and networks.

Applications:

The versatility of the TMS320DM6467CCUTA6 makes it suitable for a wide range of applications, including:

  • Set-top boxes and digital media adapters
  • Home and professional video surveillance systems
  • Video conferencing equipment
  • Medical imaging devices
  • Digital signage and point-of-sale displays

Technical Specifications:

  • Core: TMS320C64x+ DSP Core
  • Frequency: 1GHz
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 529-BFBGA, FCBGA

The TMS320DM6467CCUTA6 from Texas Instruments represents a sophisticated solution for developers looking to create cutting-edge digital media applications. Its combination of speed, video processing capabilities, and connectivity options make it a powerful and versatile component in any multimedia system design.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess