EN
  • EN
  • DE

TPD8S300RUKR

Part No TPD8S300RUKR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Voltage - Clamping 8V
Technology Internal Switch
Applications USB OTG
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Voltage - Working 3.3V
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271971-TPD8S300RUKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD8S300RUKR CAD Model

Description

The TPD8S300RUKR is a highly integrated circuit from Texas Instruments designed to provide comprehensive protection for USB Type-C and USB Power Delivery interfaces. This advanced port protector is engineered to safeguard sensitive electronics against a variety of electrical threats, including electrostatic discharge (ESD), overvoltage, overcurrent, and short-circuit events, making it an essential component for any device featuring the increasingly popular USB Type-C connection.

Key Features

  • Eight-Channel ESD Solution: The TPD8S300RUKR offers eight channels of transient voltage suppression (TVS) for ESD protection, ensuring the integrity of the USB Type-C data lines and power delivery communication lines.
  • Integrated Short-to-VBUS Overvoltage Protection: This device is equipped with short-to-VBUS overvoltage protection on CC1, CC2, and SBU lines, which prevents damage due to mis-wiring or other faults that could otherwise cause a hazardous overvoltage condition.
  • Wide Range of Operating Voltage: It supports a broad operating voltage range, making it suitable for various applications that utilize the USB Type-C interface.
  • Low Capacitance: The low capacitance of the TPD8S300RUKR ensures that the high-speed data integrity of the USB 3.1 communication channel is preserved, allowing for seamless and reliable data transfer.
  • Thermal Shutdown Protection: The thermal shutdown feature provides additional protection, preventing damage from overheating by automatically shutting down the system if the temperature exceeds a certain threshold.

Applications

The TPD8S300RUKR is ideal for a wide range of applications where USB Type-C connectors are used. It is particularly well-suited for use in laptops, desktops, docking stations, smartphones, and other portable devices that require robust protection against electrical mishaps. Its ability to maintain signal integrity while providing strong protective measures makes it a go-to solution for designers looking to enhance the durability and longevity of their USB Type-C equipped devices.

Product Summary

Texas Instruments' TPD8S300RUKR is a state-of-the-art USB Type-C port protector that offers a high level of protection for devices against various electrical threats. Its integration of ESD protection, overvoltage protection, and thermal shutdown into a single package makes it an invaluable component for any USB Type-C implementation. By incorporating the TPD8S300RUKR into their designs, manufacturers can ensure that their products are not only compliant with the latest USB standards but also fortified against the rigors of daily use.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8963 $53.7780
140+ $0.7354 $102.9560
215+ $0.7125 $153.1875
295+ $0.6895 $203.4025
380+ $0.6665 $253.2700
505+ $0.5976 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess