EN
  • EN
  • DE

MAX5395LATA+T

Part No MAX5395LATA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 8TDFN / Single, 256-Tap Volatile, I2C, Low-Voltage Linear Taper Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 1.7V ~ 5.5V
Features Selectable Address
Tolerance ±25%
Temperature Coefficient (Typ) 50ppm/°C
Resistance - Wiper (Ohms) (Typ) 25
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Mounting Style SMD
Part Number Series MAX5395
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804335-MAX5395LATA+T
Ultra Librarian 3D Model Ultra Librarian MAX5395LATA+T CAD Model

Description

Maxim Integrated MAX5395LATA+T Digital Potentiometer

The MAX5395LATA+T from Maxim Integrated is a state-of-the-art digital potentiometer that offers a compact and precise solution for adjusting and controlling voltage levels in a wide range of electronic circuits. This versatile component is designed for applications that require low power consumption and high-resolution adjustments, making it an ideal choice for portable devices, consumer electronics, and industrial control systems.

Key Features

  • Resolution: The MAX5395 features a 256-tap single potentiometer, providing fine adjustment capability for precise control of signal levels.
  • Voltage Range: It operates from a +2.7V to +5.5V single supply, catering to a variety of low-voltage applications.
  • Interface: The device incorporates an easy-to-use SPI-compatible serial interface, which simplifies integration into digital systems and allows for digital control of resistance settings.
  • Endurance: With a high endurance of 50,000 wiper cycles, the MAX5395 ensures a long operational life, suitable for applications that require frequent adjustments.
  • Package: It comes in a compact 8-pin TDFN package, which is highly beneficial for space-constrained applications.
  • Temperature Range: The MAX5395 is specified over the extended -40°C to +125°C temperature range, making it reliable in harsh operating environments.

Applications

The MAX5395LATA+T digital potentiometer is well-suited for a variety of applications, including:

  • Volume control in audio systems
  • Brightness adjustment in display panels
  • Calibration and tuning in communication devices
  • Feedback systems requiring precise voltage or current adjustments

Conclusion

Maxim Integrated's MAX5395LATA+T offers designers a reliable and precise digital potentiometer solution that is easy to interface with and suitable for a multitude of applications. Its high resolution, wide operating voltage range, and robust endurance make it a versatile component for any electronic design requiring variable resistance or voltage control.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1163 $52.9771
40+ $2.5570 $102.2800
61+ $2.4771 $151.1031
84+ $2.3972 $201.3648
108+ $2.3173 $250.2684
145+ $2.0775 $301.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess