EN
  • EN
  • DE

TMS320DM6437ZDU7

Part No TMS320DM6437ZDU7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 1271196-TMS320DM6437ZDU7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6437
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM6437ZDU7 CAD Model

Description

Texas Instruments TMS320DM6437ZDU7 Digital Media Processor

The TMS320DM6437ZDU7 is a high-performance digital media processor from Texas Instruments (TI), tailored for a wide range of multimedia and digital imaging applications. This powerful processor is based on the second-generation high-performance, low-power, TI DaVinci technology, which integrates a complete set of development tools and a robust ecosystem, making it an ideal solution for developers and manufacturers.

At the heart of the TMS320DM6437ZDU7 is a 300-MHz C64x+ DSP core that provides an impressive array of capabilities for handling complex digital media processing tasks. This DSP core is coupled with a range of peripherals and interfaces designed to facilitate rapid data transfer and efficient system management, which include a Video Processing Subsystem (VPSS), flexible video I/O options, and a rich set of connectivity options.

The device boasts a comprehensive set of features, including:

  • Integrated video processing capabilities that support multi-format encode/decode, video analytics, and advanced image processing.
  • Support for high-level operating systems such as Linux, which allows for the use of a vast number of applications and middleware.
  • A high-performance 32-bit DDR2 memory interface, which ensures fast data access and real-time processing capabilities.
  • An array of peripherals such as I2C, SPI, UART, and GPIOs for enhanced connectivity and control options.
  • On-chip memory for critical code and data storage, which leads to reduced system cost and complexity.

The TMS320DM6437ZDU7 is designed to be a scalable and flexible solution that meets the needs of a broad spectrum of digital media applications, including digital video recorders, video conferencing systems, IP network cameras, and portable media players. Its high level of integration helps reduce development time and cost for system designers, while its power efficiency makes it suitable for both plugged-in and battery-powered devices.

With its robust set of tools, including comprehensive software libraries and development kits, the TMS320DM6437ZDU7 streamlines the design process, enabling rapid deployment of high-quality digital media products to the market. Texas Instruments' commitment to providing long-term support and resources for its processors ensures that the TMS320DM6437ZDU7 remains a dependable and future-proof choice for cutting-edge digital media solutions.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess