EN
  • EN
  • DE

EKT-LM3S2965

Part No EKT-LM3S2965
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S2110/LM3S2965 EVAL BRD / LM3S2110, LM3S2965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S2110, LM3S2965
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342360-EKT-LM3S2965
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S2965 CAD Model

Description

The EKT-LM3S2965 is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of industrial, automotive, and consumer electronics applications. This versatile MCU is part of the Stellaris family, which is renowned for its high integration, exceptional performance, and connectivity features.

Key Features

  • Core: The EKT-LM3S2965 operates with an ARM Cortex-M3 processor core, which provides efficient performance and low power consumption. The core runs at a speed of up to 50 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes equipped with 256KB of Flash memory and 64KB of SRAM, ensuring ample space for program storage and smooth operation.
  • I/O and Peripherals: This MCU boasts a wide range of peripherals including GPIOs, UARTs, I2C, PWM, CAN, and ADCs, offering designers flexibility in interfacing with various external components.
  • Connectivity: The inclusion of an Ethernet MAC and PHY on-chip facilitates easy implementation of network connectivity, making it ideal for Internet of Things (IoT) applications.
  • Power Management: The EKT-LM3S2965 features an integrated power management system that supports a variety of low-power modes, which is critical for battery-powered or energy-saving applications.

Applications

The MCU's rich set of features makes it particularly well-suited for applications such as:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Smart sensors and instrumentation
  • Networking equipment

Support and Resources

Texas Instruments provides extensive support for the EKT-LM3S2965 with comprehensive documentation, development tools, and software libraries. The available resources help accelerate development cycles and bring products to market faster. This includes the StellarisWare software, which offers a rich set of driver libraries and middleware for rapid application development.

For developers looking to harness the full potential of the EKT-LM3S2965, Texas Instruments also offers evaluation kits and reference designs to jumpstart the development process.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess