EN
  • EN
  • DE

SPUSB1AJT

Part No SPUSB1AJT
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components
Description TVS Diode Arrays - Upstream USB Port Terminator with ESD Suppression & EMI Filtering | SURGE SUPPRESOR USB 12OHM SC70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Tape and Reel
Status Obsolete
Voltage - Clamping 8V
Technology Mixed Technology
Applications USB
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 047214-SPUSB1AJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPUSB1AJT CAD Model

Description

The SPUSB1AJT is a robust TVS Diode array designed by Littelfuse, Inc. It is engineered to provide protection against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events, ensuring the reliability and longevity of sensitive electronic equipment.

Applications:

  • USB 2.0 and USB 3.0 ports: Protecting data lines from ESD and surge events.
  • HDMI ports: Shielding HDMI interfaces in televisions, monitors, and other multimedia devices.
  • Ethernet ports: Safeguarding network interfaces in computers, routers, and switches.
  • Mobile devices: Protecting smartphones, tablets, and wearable electronics from ESD damage.
  • Consumer electronics: Protecting various I/O interfaces in DVD players, set-top boxes, and gaming consoles.

Features:

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Low dynamic resistance: Provides effective surge protection with minimal impact on signal integrity.
  • Fast response time: Quickly clamps transient voltages to prevent damage to downstream circuitry.
  • AEC-Q101 qualified: Meets stringent automotive industry standards for reliability and performance.
  • Small form factor: Allows for easy integration into compact electronic devices.

Benefits:

  • Enhanced system reliability: Protects sensitive electronics from ESD and surge damage, extending product lifespan.
  • Reduced warranty costs: Minimizes field failures due to transient voltage events.
  • Improved system performance: Ensures signal integrity and prevents data loss during surge events.
  • Compliance with industry standards: Helps meet regulatory requirements for ESD and surge protection.
  • Simplified design: Reduces the need for external protection components, saving space and cost.

Additional Details:

The SPUSB1AJT features a typical capacitance of around 0.8 pF and supports a peak pulse current of 8A (8/20μs waveform). It is available in a small SOT-23 package, making it suitable for space-constrained applications. The device operates over a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance in harsh environments. Its low leakage current minimizes power consumption, making it suitable for battery-powered devices. Littelfuse's SPUSB series provides a comprehensive solution for protecting electronic equipment from transient voltage threats, ensuring robust and reliable operation in various applications.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5996 $63.9840
90+ $1.3125 $118.1250
140+ $1.2716 $178.0240
190+ $1.2305 $233.7950
245+ $1.1894 $291.4030
325+ $1.0665 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess