EN
  • EN
  • DE

TMS320DM335ZCE270

Part No TMS320DM335ZCE270
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 337NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 270MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 337-NFBGA (13x13)
Win Source Part Number 213161-TMS320DM335ZCE270
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM335ZCE270 CAD Model

Description

The Texas Instruments TMS320DM335ZCE270 is a highly integrated, programmable platform that leverages TI's DaVinci™ technology to meet the processing needs of the next generation of digital video applications. This processor delivers a mix of performance, power efficiency, and design flexibility that is unmatched in the industry.

Key Features

  • Processor Core: The device incorporates a TMS320C64x+™ DSP core, which is capable of handling complex signal processing algorithms at high speeds. This core provides a powerful engine for a wide range of multimedia processing tasks.
  • Operating Frequency: The TMS320DM335ZCE270 operates at a core speed of up to 270 MHz, providing a balance between processing power and energy consumption.
  • Integrated Peripherals: It includes a rich set of peripherals such as a Video Processing Subsystem (VPSS), an Audio Serial Port (ASP), a Voice Codec Interface (VCI), and more, which facilitate the development of multimedia applications.
  • Memory: The processor supports a range of external memory interfaces including DDR2, NAND, and NOR, allowing for flexible memory configurations to suit various application requirements.
  • Imaging Capabilities: With an integrated Image Signal Processor (ISP), the TMS320DM335ZCE270 is capable of handling image capture and processing tasks, making it ideal for video surveillance, digital media, and portable computing devices.
  • Connectivity: The device offers a variety of connectivity options including USB 2.0, Ethernet MAC, and multiple serial interfaces for comprehensive system-level communication.
  • Power Management: The TMS320DM335ZCE270 includes advanced power management features that enable low-power operation, extending the battery life of portable devices.

Applications

The versatility of the TMS320DM335ZCE270 makes it suitable for a range of applications, including digital video cameras, video conferencing systems, IP network cameras, digital media adapters, and portable media players. Its high-performance signal processing capabilities and integrated video features also make it an excellent choice for automotive infotainment systems, medical imaging, and security surveillance devices.

Overall, the Texas Instruments TMS320DM335ZCE270 is a robust digital media processor that offers designers the right mix of performance, power efficiency, and flexibility to create innovative digital video solutions.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1684 $86.3368
3+ $35.4202 $106.2606
5+ $34.3133 $171.5665
7+ $33.2064 $232.4448
8+ $32.0996 $256.7968
11+ $28.7789 $316.5679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess