EN
  • EN
  • DE

SN74LVCH16373ADGVR

Part No SN74LVCH16373ADGVR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS | IC TRANSP LATCH TRI-ST 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74LVCH16373
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255805-SN74LVCH16373ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16373ADGVR CAD Model

Description

Product Overview: SN74LVCH16373ADGVR by Texas Instruments

The SN74LVCH16373ADGVR is a high-performance integrated circuit from Texas Instruments, designed to meet the demands of modern digital electronics. This device is part of the 74LVCH family, which is known for its low-voltage operation and high-speed interface technology. The SN74LVCH16373ADGVR is a 16-bit transparent D-type latch with 3-state outputs, making it ideal for temporary storage of data, buffering, and bus-oriented applications.

Key Features:

  • Logic Type: 16-bit transparent D-type latch
  • Output Type: 3-state, allowing for bus connectivity
  • Voltage Range: Operates at 2.3 V to 3.6 V, suitable for low-voltage applications
  • High Drive: Capable of driving up to 24 mA at the outputs
  • Package: Comes in a thin shrink small-outline package (TSSOP), specifically in a 48-pin configuration
  • Speed: Fast propagation delays and output transition times for high-speed operation
  • Bus Hold: Data inputs include bus-hold, which eliminates the need for external pullup/pulldown resistors

Applications:

The SN74LVCH16373ADGVR is versatile and can be used in a variety of applications, such as:

  • Data storage and buffering
  • Bus-oriented systems
  • Communication systems
  • Servers and networking equipment
  • Industrial control systems

Performance and Quality:

With the SN74LVCH16373ADGVR, Texas Instruments continues its commitment to high-quality and reliable components. The device features balanced propagation delays and low power consumption, making it an efficient choice for power-sensitive applications. It is also characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions.

Ordering Information:

The SN74LVCH16373ADGVR is available for order, and you can find it through various distributors or directly from Texas Instruments. For detailed information, including pricing, datasheets, and technical specifications, please visit the Texas Instruments website or contact their customer service for assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess