EN
  • EN
  • DE

ISO7730QDWRQ1

Part No ISO7730QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH 16SOIC / General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7730
Other Names 2156-ISO7730QDWRQ1,TEXTISISO7730QDWRQ1
Standard Package 2,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243835-ISO7730QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7730QDWRQ1 CAD Model

Description

Introducing the ISO7730QDWRQ1 High-Speed Triple-Channel Digital Isolator

The ISO7730QDWRQ1 from Texas Instruments is a robust, high-performance triple-channel digital isolator designed to meet stringent automotive and industrial standards. This component is an essential solution for applications requiring signal isolation for safety and performance purposes. The ISO7730QDWRQ1 offers a blend of high-speed data transmission, reinforced isolation, and immunity to electromagnetic interference (EMI), making it ideal for use in harsh electrical environments.

Key Features

  • High-Speed Data Transfer: With a maximum signaling rate of 100 Mbps, the ISO7730QDWRQ1 ensures swift and reliable data exchange, which is crucial for time-sensitive applications.
  • Triple-Channel Isolation: The device features three independent isolation channels, which can be used in various configurations such as two forward and one reverse-direction channel or vice versa, catering to a wide range of design requirements.
  • Robust Isolation: Certified with reinforced isolation of up to 5 kVrms per VDE V 0884-11 (VDE V 0884-11:2017-01) and compliant with the UL 1577 standard, it ensures the safety and reliability of the isolated circuits.
  • Automotive Qualification: The ISO7730QDWRQ1 is AEC-Q100 qualified, making it suitable for automotive applications where quality and reliability are non-negotiable.
  • Low Power Consumption: It is designed for efficiency with low power consumption, reducing the thermal footprint and energy usage in your designs.
  • EMI and EMC Performance: Excellent EMI and EMC performance with integrated noise filters ensure stable operation even in environments with high electrical noise.

Applications

The versatility of the ISO7730QDWRQ1 makes it an excellent choice for various applications, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS) and CAN bus communications
  • Industrial automation and control systems
  • Motor drives and inverter systems
  • Medical equipment requiring electrical isolation for patient safety

With its compact SOIC-16 wide body package, the ISO7730QDWRQ1 is easy to integrate into existing PCB layouts, saving space without compromising on functionality. Whether you're designing for automotive robustness or industrial-grade isolation, the ISO7730QDWRQ1 from Texas Instruments is a reliable choice that will help ensure the integrity and safety of your electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8209 $53.4926
32+ $3.1351 $100.3232
50+ $3.0371 $151.8550
69+ $2.9392 $202.8048
88+ $2.8412 $250.0256
118+ $2.5473 $300.5814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess