EN
  • EN
  • DE

ANX-91305

Part No ANX-91305
Manufacturer Bud Industries
Catalog Box Components
Description PANEL ALUM 5.37X3.79X0.06" / Metal, Aluminum Panel, Inner 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm) Natural
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Box Components
Mfr Bud Industries
Series AN
Package Bulk
Type Panel, Inner
For Use With/Related Products AN Series
Dimension 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm)
Color Natural
Material Metal, Aluminum
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Standard Package 1
Win Source Part Number 1170406-ANX-91305
Ultra Librarian 3D Model Ultra Librarian ANX-91305 CAD Model

Description

The ANX-91305 panel, inner box component, part number 1170406-ANX-91305, is a great addition to any electronics project requiring a metal enclosure.

  • Category: Boxes, Enclosures, Racks>Box Components
  • Series: AN
  • Material: aluminum
  • Color: natural
  • Dimension: 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm)
  • Package: bulk
  • Supply and Demand Status: balanced
  • Manufacturer: Undisclosed

You May Also Be Interested in

Weidmuller
END PLATE 17MM WIDE ORANGE
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 58.2X34.2" WHT / Metal, Steel Panel, Inner 58.200" L x 34.200" W (1478.28mm x 868.68mm) White
Need more? Email Us
Hammond Manufacturing
PANEL INNER 10.25X8.25" GREY / Steel White Panel, 260mm Product Length, 210mm Product Depth
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us
Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Lowest to $99.0470
Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Phoenix Contact
TERM HOUSING / Plastic, Polyamide Base 3.898" L x 0.886" W x 4.508" H (99.00mm x 22.50mm x 114.50mm) Gray
Need more? Email Us
TE Connectivity
ENCL LDG-A 30 COVER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess