EN
  • EN
  • DE

TMS320DM642GDK500

Part No TMS320DM642GDK500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM64x, DaVinci™
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 548-BFBGA, FCBGA
Supplier Device Package 548-FC/CSP (23x23)
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 373870-TMS320DM642GDK500
Ultra Librarian 3D Model Ultra Librarian TMS320DM642GDK500 CAD Model

Description

Texas Instruments TMS320DM642GDK500 Digital Signal Processor

The TMS320DM642GDK500 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed specifically for demanding applications that require intensive signal processing capabilities. This DSP is part of the TMS320DM64x series, which is renowned for its efficient handling of audio, video, and voice data streams, making it an ideal choice for multimedia, telecommunications, and imaging applications.

At the heart of the TMS320DM642GDK500 is a powerful core that runs at a clock speed of 500 MHz, providing a robust platform for executing complex algorithms with high throughput and low latency. The DSP is equipped with an extensive set of integrated peripherals, including a variety of communication ports and interfaces that facilitate easy connectivity and data transfer with other devices in a system.

One of the key features of the TMS320DM642GDK500 is its optimized architecture for video and image processing. It includes dedicated hardware for motion video processing, which enables the DSP to handle multiple video streams simultaneously without compromising on performance. This makes it particularly suitable for applications such as digital media adapters, set-top boxes, video security systems, and other video-centric devices.

The TMS320DM642GDK500 also boasts a rich instruction set optimized for digital signal processing tasks, which includes support for fixed-point arithmetic, an essential requirement for many real-time signal processing applications. With a large on-chip memory, developers can store critical code and data on the DSP itself, reducing the need for external memory components and simplifying the overall system design.

TI provides comprehensive software and hardware support for the TMS320DM642GDK500, including development tools, reference designs, and software libraries that help accelerate the development process. By leveraging these resources, engineers can quickly bring their products to market while ensuring optimal performance and reliability.

In summary, the TMS320DM642GDK500 from Texas Instruments is a versatile and powerful DSP that offers a perfect blend of performance, integration, and efficiency, making it a top choice for developers looking to create advanced digital signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess