EN
  • EN
  • DE

TMS320C6747DZKBT3R

Part No TMS320C6747DZKBT3R
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-BGA (17x17)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900462-TMS320C6747DZKBT3R
Ultra Librarian 3D Model Ultra Librarian TMS320C6747DZKBT3R CAD Model

Description

The TMS320C6747DZKBT3R is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous processing demands of modern embedded audio and industrial applications. This powerful processor is part of the TMS320C674x DSP family, which is renowned for its blend of efficient signal processing capabilities and low-power consumption.

Key Features

  • Fixed and Floating-Point Processing: This DSP supports both fixed and floating-point arithmetic, providing flexibility in programming and enabling high precision calculations necessary for complex algorithms.
  • High Performance: With a core frequency of up to 300 MHz, the TMS320C6747DZKBT3R can execute up to 2400 MIPS (Million Instructions Per Second), allowing for rapid data processing and real-time operations.
  • Large On-Chip Memory: It includes 256KB of L2 RAM, which can be configured as on-chip cache, providing efficient data storage and minimizing the need for external memory components.
  • Rich Peripheral Set: The processor is equipped with a diverse range of peripherals including McASP (Multichannel Audio Serial Port), McBSP (Multichannel Buffered Serial Port), UART, SPI, I2C, and GPIO, facilitating easy interface with various external devices and systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DSP offers multiple power-saving modes, making it an ideal choice for portable and battery-operated devices.

Applications

The TMS320C6747DZKBT3R is ideal for a wide array of applications, ranging from professional and consumer audio equipment to industrial automation and control systems. Its processing power is well-suited for tasks such as speech and audio processing, biometric analysis, and sophisticated control algorithms.

Package and Quality

This DSP is available in a 256-ball BGA (Ball Grid Array) package, ensuring a compact footprint and reliable interconnection. Texas Instruments' commitment to quality means that the TMS320C6747DZKBT3R is manufactured to the highest standards, ensuring performance and durability for the life of the product.

With its robust processing capabilities, the TMS320C6747DZKBT3R from Texas Instruments stands out as a top-tier component for developers looking to push the boundaries of digital signal processing in embedded systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1204 $76.2408
4+ $31.2782 $125.1128
5+ $30.3008 $151.5040
7+ $29.3234 $205.2638
9+ $28.3459 $255.1131
12+ $25.4136 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess