EN
  • EN
  • DE

SLIC-2.2X19-BA/SES

Part No SLIC-2.2X19-BA/SES
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 100 Pairs @ 24-26 AWG
Diameter - Inside 2.200" (55.88mm)
Length - Overall 19.00" (482.6mm)
Sheath Opening 14.00" (355.6mm)
Features Shield Bond Assembly 4462, Spiral End Seals
Base Product Number SLIC-2
Other Names 00054007926061,05400792606,3M162258,7010029192,80610760045,SLIC-2.2X19-BA/SES
Standard Package 4
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308544-SLIC-2.2X19-BA/SES
Ultra Librarian 3D Model Ultra Librarian SLIC-2.2X19-BA/SES CAD Model

Description

The 3M SLiC™ 1308544-SLIC-2.2X19-BA/SES is an aerial closure, free-breathing splice enclosure, protection sensor.

  • Features: Shield bond assembly 4462 and spiral end seals
  • Diameter: 2.200 inches
  • Length: 19.00 inches overall
  • Sheath Opening: 14.00 inches
  • Cable Capacity: 100 pairs of cables @ 24-26 AWG
  • Package Type: Bulk
  • ECCN: EAR99 compliant

You May Also Be Interested in

3M
Need more? Email Us
Phoenix Contact
Wire Splice Tray, Splice 12 Fibers
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $88.4089
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess