EN
  • EN
  • DE

TMS320C6743DZKBT3

Part No TMS320C6743DZKBT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 176HLQFP / DSP Fixed-Point/Floating-Point 32bit 300MHz 2400MIPS Automotive 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797373-TMS320C6743DZKBT3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6743
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6743DZKBT3 CAD Model

Description

The TMS320C6743DZKBT3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intensive processing demands of modern embedded audio, industrial, and biometric applications. This powerful DSP is based on the TMS320C674x DSP core and is part of the C6000™ DSP platform, which is renowned for its high level of integration and optimized performance.

Featuring a clock speed of up to 300 MHz, the TMS320C6743DZKBT3 provides a robust platform for developers looking to implement complex algorithms and signal processing functions with ease. The device is equipped with a floating-point unit (FPU) that supports both single and double-precision operations, enhancing the precision and range of computable values, which is critical for applications requiring high-fidelity audio processing or precise scientific calculations.

This DSP includes 256 KB of on-chip memory, which can be configured as mapped RAM, cache, or a combination of both, providing flexibility for system designers. Additionally, it features a diverse set of peripherals such as I2C, McASP (Multichannel Audio Serial Port), UART, SPI, and GPIOs, enabling seamless integration into a variety of system architectures.

The TMS320C6743DZKBT3 also prioritizes energy efficiency, incorporating a range of power-saving features that make it suitable for portable and power-sensitive applications. Its low-power modes and dynamic power scaling capabilities allow developers to balance performance and power consumption according to the needs of their specific applications.

For developers looking to jumpstart their designs, Texas Instruments provides extensive support in the form of software development tools, reference designs, and a global community of engineering experts. The TMS320C6743DZKBT3 is not only a testament to Texas Instruments' commitment to delivering cutting-edge technology but also to providing the support necessary to bring sophisticated products to market quickly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7839 $53.3517
7+ $14.5920 $102.1440
11+ $14.1360 $155.4960
15+ $13.6800 $205.2000
19+ $13.2240 $251.2560
26+ $11.8560 $308.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess