The INA202AIDGKR from Texas Instruments Texas Instruments is a highly sophisticated, top-tier voltage output, current shunt monitor.
- High Bandwidth: Fast response time
- Supply Range: 2.7 V to 26 V
- Accuracy: 3% over the entire temperature range of -40°C to +125°C
- Bi-directional Zero Drift Architecture: Maintains high precision over time
- Common-Mode Voltage Sensing: -16 V to +80 V
- Package: Ultra-small MSOP-8
- Voltage Output: Increases with increasing input voltage
- Digital Output: Signals when the sensed voltage drops below a user-set threshold
- Applications: Power management in notebooks and computers, cell phones, telecom equipment, power supplies, and industrial process controls