EN
  • EN
  • DE

TMS320DM335DZCE216

Part No TMS320DM335DZCE216
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip (DMSoC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 1271176-TMS320DM335DZCE216
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM335
Introduction Date March 01, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM335DZCE216 CAD Model

Description

Introducing the TMS320DM335DZCE216 from Texas Instruments

The TMS320DM335DZCE216 is a highly integrated, efficient digital media system-on-chip (SoC) by Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. It is part of the illustrious TMS320 series, which is renowned for its high performance and reliability in digital signal processing (DSP) applications.

This particular model is powered by an ARM926EJ-S core, which operates at a frequency of up to 216MHz, providing robust processing capabilities for a variety of tasks. It is complemented by a DSP core that is capable of executing high-level math functions, making it an ideal choice for applications requiring intense computational power, such as audio and video processing, industrial control, and real-time analytics.

Key Features:

  • Integrated Multimedia Support: The TMS320DM335DZCE216 comes with a range of multimedia features, including support for high-quality video and audio codecs, which enables it to handle complex multimedia tasks with ease.
  • High-Performance DSP: The embedded DSP core allows for efficient processing of digital signal processing tasks, ensuring smooth and responsive performance in applications such as image and voice recognition.
  • Flexible Connectivity: With a variety of peripherals and interfaces, including USB, I2C, and UART, this SoC facilitates easy integration with a wide range of external devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM335DZCE216 is suitable for battery-powered devices and applications where power conservation is critical.
  • Development Support: Texas Instruments offers extensive support for developers, including software libraries, development kits, and a vibrant community forum to assist in the rapid development and deployment of applications based on this SoC.

The TMS320DM335DZCE216 is not just a chip; it is a versatile platform that enables developers to push the boundaries of what's possible in digital media and signal processing. Whether it's for consumer electronics, industrial applications, or emerging IoT devices, this SoC delivers the performance, flexibility, and efficiency needed to create innovative solutions.

Overall, the TMS320DM335DZCE216 from Texas Instruments stands out as an exceptional choice for any developer looking to harness the power of advanced DSP and multimedia capabilities in their next project.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9388 $51.2044
31+ $3.2319 $100.1889
48+ $3.1309 $150.2832
67+ $3.0299 $203.0033
86+ $2.9289 $251.8854
115+ $2.6259 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess