EN
  • EN
  • DE

TMS320C6672ACYPA

Part No TMS320C6672ACYPA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1GHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 5.125MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Surface Mount
Case / Package 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B7
HTSUS 8542.31.0001
Other Part Number 296-41931-5,TMS320C6672ACYPA-ND,-296-41931-5-ND
Standard Package 44
Win Source Part Number 1321856-TMS320C6672ACYPA
Ultra Librarian 3D Model Ultra Librarian TMS320C6672ACYPA CAD Model

Description

Texas Instruments TMS320C6672ACYPA Multicore Digital Signal Processor

The TMS320C6672ACYPA is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), designed to cater to a wide range of applications that demand high levels of signal processing power and speed. This processor is part of TI's TMS320C66x family of DSPs, which are known for their fixed and floating-point capabilities, making them ideal for both industrial and high-end consumer applications.

The TMS320C6672ACYPA features two C66x CorePac DSP cores, each running at a clock speed of up to 1.25 GHz. These cores are based on TI's KeyStone multicore architecture, which integrates a rich set of peripherals, accelerators, and memory interfaces to provide a robust platform for complex signal processing tasks. The KeyStone architecture also allows for efficient inter-core communication, enabling high throughput and optimal performance in multicore configurations.

With its advanced capabilities, the TMS320C6672ACYPA is well-suited for applications such as mission-critical communication systems, medical imaging, radar, test and measurement equipment, and high-performance computing. The DSP's high-speed serial interfaces, including PCIe, SRIO, and Gigabit Ethernet, provide excellent connectivity options for system integration.

One of the standout features of the TMS320C6672ACYPA is its support for multiple high-level programming languages, including C, C++, and assembly. This flexibility simplifies the development process and allows engineers to leverage existing codebases. Additionally, TI provides a comprehensive suite of software development tools, including the Code Composer Studio integrated development environment (IDE) and a wide range of software libraries optimized for the C66x DSP core.

For designers and engineers looking to incorporate robust signal processing capabilities into their systems, the TMS320C6672ACYPA offers a powerful solution that combines speed, efficiency, and versatility. Its multicore design and high-speed interfaces make it an ideal choice for demanding applications that require rapid data processing and real-time performance.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $313.8060 $313.8060
2+ $281.3433 $562.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess