EN
  • EN
  • DE

TMS320C6727BGDH350

Part No TMS320C6727BGDH350
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate 350MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 1271146-TMS320C6727BGDH350
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6727BGDH350 CAD Model

Description

Texas Instruments TMS320C6727BGDH350

The TMS320C6727BGDH350 is a powerful digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). This high-performance processor is part of TI's TMS320C67x DSP family, which is designed to handle complex digital signal processing tasks with ease and efficiency. The TMS320C6727BGDH350 is particularly well-suited for applications requiring high-precision calculations and fast processing speeds, such as medical imaging, professional audio, industrial, and test/measurement applications.

Key Features:

  • Clock Speed: The device boasts a clock speed of up to 350 MHz, enabling rapid processing and data throughput for time-sensitive tasks.
  • Precision: It supports 32-bit and 64-bit floating-point arithmetic, which is crucial for applications that demand high accuracy and dynamic range.
  • Memory: The DSP is equipped with integrated memory, including a 256 KB on-chip RAM, which facilitates quick data access and efficient operation.
  • Peripheral Integration: It features a rich set of peripherals, including a multichannel buffered serial port, host-port interface, I2C bus, and 16 general-purpose I/O pins, which enhance its connectivity and expandability.
  • Power Efficiency: The TMS320C6727BGDH350 is designed with power efficiency in mind, making it ideal for portable and power-sensitive applications.

Performance:

The TMS320C6727BGDH350 is engineered to deliver exceptional performance. Its advanced Very Long Instruction Word (VLIW) architecture allows the processor to execute multiple instructions simultaneously, significantly improving throughput and efficiency. The DSP's optimized instruction set is tailored for high-level math functions, which accelerates algorithm processing and enhances overall system performance.

Design and Development Support:

Developers can take advantage of Texas Instruments' comprehensive suite of development tools for the TMS320C6727BGDH350. This includes the Code Composer Studio integrated development environment (IDE), which provides a full range of project management and debugging tools to streamline the development process. Additionally, TI offers a range of software libraries and reference designs to speed up the implementation of complex signal processing functions.

With its robust feature set and strong support ecosystem, the TMS320C6727BGDH350 from Texas Instruments stands out as a versatile and reliable choice for designers looking to leverage DSP technology for advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess