EN
  • EN
  • DE

AK2320-9RTG

Part No AK2320-9RTG
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 2X12V 120W / Enclosed, Conformal Coated DC DC Converter 2 Output 12V 12V 5A, 5A 35V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Mfr Bel Power Solutions
Series Melcher K (150W)
Package Bulk
Type Enclosed, Conformal Coated
Voltage - Input (Min) 8V
Voltage - Input (Max) 35V
Number of Outputs 2
Voltage - Output 1 12V
Voltage - Output 2 12V
Current - Output (Max) 5A, 5A
Power (Watts) 120W
Voltage - Isolation 2.8 kV
Applications ITE (Commercial), Railway
Efficiency 78%
Temperature Range - Operating -40°C ~ 71°C
Mounting Type Chassis Mount
Dimension 6.73" L x 4.37" W x 3.15" H (171.0mm x 111.0mm x 80.0mm)
Approval Agency cCSAus, CE, NEMKO
Base Product Number AK2320
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 5
Win Source Part Number 1044293-AK2320-9RTG
Ultra Librarian 3D Model Ultra Librarian AK2320-9RTG CAD Model

Description

AK2320-9RTG is a Melcher K (150W) series enclosed, conformal coated DC-DC converter from Bel Power Solutions.

  • Application: Power Supplies External/Internal (Off-Board) DC-DC Converter
  • Outputs: Two
  • Maximum Output Current: 5A each
  • Input Voltage Range: 8V to 35V
  • Voltage Isolation: 2.8 kV
  • Power Output: 120W
  • Efficiency: 78%
  • Mounting Type: Chassis Mount
  • Dimension: 6.73” L x 4.37” W x 3.15” H (171.0mm x 111.0mm x 80.0mm)
  • Application: ITE (Commercial) and Railway
  • Approval Agencies: cCSAus, CE, and NEMKO

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess