EN
  • EN
  • DE

TMS320C6474FCUN2

Part No TMS320C6474FCUN2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP MULTICORE 561CSP / DSP 32bit 1.2GHz 8000MIPS 561-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C647x
Packaging Tray
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1.2GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 561-BFBGA, FCCSPBGA
Manufacturer Package 561-FC/CSP (23x23)
Win Source Part Number 797342-TMS320C6474FCUN2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6474
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FCUN2 CAD Model

Description

The TMS320C6474FCUN2 is a high-performance signal processor from Texas Instruments, designed to meet the intense processing demands of modern communication and signal processing applications. This integrated circuit is part of the TMS320C6000 DSP (digital signal processor) platform, which is renowned for its efficient performance and power optimization.

Key Features

  • Multi-Core Processing: The TMS320C6474FCUN2 features three C64x+ DSP cores, each operating at up to 1 GHz, delivering an impressive combined performance of up to 6000 MIPS (Million Instructions Per Second).
  • Advanced Architecture: The DSP cores are based on an advanced Very Long Instruction Word (VLIW) architecture, which allows them to execute multiple instructions in parallel, significantly boosting processing throughput.
  • Integrated Memory: The device includes a robust on-chip memory system, featuring 512 KB of RAM per core, allowing for efficient data management and high-speed computation.
  • High-Speed Interfaces: To facilitate communication with other devices, the TMS320C6474FCUN2 provides a variety of high-speed interfaces, including Gigabit Ethernet MACs, PCI-Express, and Serial RapidIO.
  • Power Efficiency: Despite its powerful performance capabilities, the TMS320C6474FCUN2 is designed with power efficiency in mind, making it suitable for energy-sensitive applications.

Applications

The versatility of the TMS320C6474FCUN2 allows it to be used in a wide range of applications. It is particularly well-suited for tasks that require intensive signal processing, such as wireless infrastructure, medical imaging, video surveillance, and audio processing. The device's high-speed interfaces and multicore architecture make it an excellent choice for applications that demand real-time data processing and high throughput.

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TMS320C6474FCUN2 is built to the highest standards, ensuring consistent performance and longevity. Additionally, Texas Instruments provides extensive technical support and documentation, making it easier for engineers to integrate the processor into their designs and troubleshoot any issues that may arise.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess