EN
  • EN
  • DE

TMS320C6414TBCLZA6

Part No TMS320C6414TBCLZA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-CSP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414T/15T/16T
Package Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FC/CSP (23x23)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Names -296-42818-ND,TMS320C6414TBCLZA6-ND,296-42818
Standard Package 60
Win Source Part Number 1100463-TMS320C6414TBCLZA6
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBCLZA6 CAD Model

Description

The TMS320C6414TBCLZA6 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C64x series, which is known for delivering a powerful combination of speed and precision, making it an ideal choice for a wide range of applications, including telecommunications, digital media, industrial control systems, and more.

Key Features:

  • High-Speed DSP Core: With a core frequency that can reach up to 600 MHz, the TMS320C6414 provides swift processing capabilities, allowing for real-time data processing and analysis.
  • Large On-Chip Memory: The device includes a substantial on-chip memory system, featuring 1MB of RAM, which helps in reducing the latency for critical operations and enhances overall system performance.
  • Advanced Bus Architecture: It incorporates a high-bandwidth bus architecture with efficient data paths that minimize bottlenecks and ensure smooth data flow for complex processing tasks.
  • Robust Peripheral Set: The DSP is equipped with a comprehensive set of peripherals, including multiple serial ports, timers, and a host of other interfaces that facilitate communication with external devices and systems.
  • Scalable Platform: As part of the scalable TMS320C64x DSP platform, the TMS320C6414 allows for easy integration into a variety of system designs, ensuring future-proof solutions and compatibility with a broad range of applications.
  • Power Efficiency: Despite its high performance, the TMS320C6414 is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical factor.

Applications:

The versatility of the TMS320C6414TBCLZA6 allows it to be used in multiple domains, including:

  • Telecommunications infrastructure, such as base stations and network switches
  • Audio and video processing for digital media applications
  • Medical imaging systems
  • Industrial control and automation systems
  • Instrumentation and test equipment

With its robust architecture, the TMS320C6414TBCLZA6 from Texas Instruments stands as a powerful DSP solution that meets the demanding requirements of modern high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $204.1860 $204.1860
2+ $183.0633 $366.1266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess