EN
  • EN
  • DE

TMS320C6414EGLZ7E3

Part No TMS320C6414EGLZ7E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219324-TMS320C6414EGLZ7E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414EGLZ7E3 CAD Model

Description

The TMS320C6414EGLZ7E3 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency. This component is part of the TMS320C64x series, which is widely recognized for its use in intensive signal processing applications such as wireless communication, telecom infrastructure, imaging, and audio processing.

Key Features:

  • High-Performance DSP Core: The TMS320C6414EGLZ7E3 boasts a fixed-point DSP core that operates at a frequency of up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second). This makes it capable of handling complex algorithms and high-speed data processing with ease.
  • Large On-Chip Memory: It comes with an integrated 1MB Level 2 (L2) cache that can be configured as mapped RAM or cache, providing flexibility and speed in data handling.
  • Advanced Peripherals: The device includes a variety of peripherals such as a Viterbi coprocessor, Turbo Decoder coprocessor, and multiple high-speed communication interfaces including UTOPIA, ATM, and PCI, which facilitate its integration into various system architectures.
  • Edma Controller: The Enhanced Direct Memory Access (EDMA) controller allows for high-speed data transfer between the DSP's internal memory and peripherals, reducing CPU overhead and improving system throughput.
  • Scalable Platform: As part of the TMS320C64x DSP platform, this processor is software-compatible with other devices in the series, ensuring a scalable solution for future upgrades and system expansions.

Applications:

The TMS320C6414EGLZ7E3 is ideally suited for a range of applications that demand robust signal processing capabilities, including:

  • Telecommunications equipment such as base stations and network switches
  • Wireless infrastructure, including 3G and 4G LTE systems
  • Professional audio equipment like mixers and synthesizers
  • Medical imaging systems such as ultrasound and MRI
  • Industrial control systems requiring real-time data processing

Overall, the TMS320C6414EGLZ7E3 from Texas Instruments is a versatile and powerful DSP that offers a blend of performance, memory, and peripheral integration to meet the needs of demanding signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess