EN
  • EN
  • DE

TMS320C6205DGHK200

Part No TMS320C6205DGHK200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 288-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 288-BGA Microstar (16x16)
Win Source Part Number 213152-TMS320C6205DGHK200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6205DGHK200 CAD Model

Description

Texas Instruments TMS320C6205DGHK200 Digital Signal Processor

The TMS320C6205DGHK200 is a high-performance digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). Designed to cater to demanding signal processing applications, this processor is part of the TMS320C62x series, which is known for its fixed-point DSP capabilities.

This DSP is built on advanced very-long-instruction-word (VLIW) architecture that allows the processor to perform multiple operations in a single cycle, significantly boosting its computational power. With a clock speed of up to 200MHz, the TMS320C6205DGHK200 ensures swift processing for real-time applications.

Key Features:

  • High-Performance Processing: The 200MHz clock speed provides ample power for complex digital signal processing tasks, making it suitable for applications such as audio processing, telecommunications, and industrial control systems.
  • Memory: This DSP comes with integrated memory, including a large on-chip RAM, which facilitates faster data access and improved performance.
  • Instruction Set: The processor supports a rich instruction set optimized for digital signal processing, enabling efficient execution of algorithms for filtering, FFTs, and more.
  • Low Power Consumption: Despite its high performance, the TMS320C6205DGHK200 is designed to be power-efficient, which is critical for portable and battery-operated devices.
  • Packaging: The device is available in a compact 144-BGA (Ball Grid Array) package, which allows for a small form factor in the final product design.

Applications:

The versatility of the TMS320C6205DGHK200 makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Professional audio equipment
  • Wireless communication systems
  • Medical imaging devices
  • Industrial control and automation
  • Voice recognition and processing

With its robust processing capabilities and energy efficiency, the TMS320C6205DGHK200 from Texas Instruments stands out as a powerful solution for any application requiring reliable and high-speed digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7633 $73.5266
4+ $30.1648 $120.6592
6+ $29.2222 $175.3332
8+ $28.2795 $226.2360
10+ $27.3369 $273.3690
13+ $24.5089 $318.6157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess