EN
  • EN
  • DE

TMS320C40GFL50

Part No TMS320C40GFL50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C4x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Communication Ports
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Style Through Hole
Package 325-BFCPGA
Manufacturer Package 325-CPGA (47.25x47.25)
Win Source Part Number 1271023-TMS320C40GFL50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C40
Introduction Date January 01, 1996
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C40GFL50 CAD Model

Description

Overview of TMS320C40GFL50

The TMS320C40GFL50 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility in handling complex computational tasks. This product is part of the TMS320 series, which is widely recognized in the industry for its robust architecture and suitability for a wide range of applications, including telecommunications, industrial control, military systems, and image processing.

Key Features

  • High-Speed Performance: The TMS320C40GFL50 operates at a frequency of 50MHz, delivering rapid processing speeds that are essential for real-time signal processing applications.
  • Parallel Processing Capabilities: With six communication ports, this DSP supports parallel processing, allowing for efficient data transfer and multitasking without compromising performance.
  • Advanced Architecture: It features a modified Harvard architecture, which separates program and data buses to enhance the speed of instruction fetch and data access.
  • Integrated Memory: The on-chip memory includes a 256-word bootstrap ROM and 8K words of zero-wait-state SRAM, facilitating quick and reliable operations.
  • Scalability: The TMS320C40GFL50 is designed for scalability, supporting multi-processor configurations that enable the creation of complex, high-performance processing networks.

Applications

The versatility of the TMS320C40GFL50 makes it suitable for a diverse set of applications. In the field of telecommunications, it can be used for voice and data signal processing, including echo cancellation and compression. Industrial control systems utilize its processing power for motor control and sensor data analysis. For military applications, its reliability and speed are critical for radar and sonar signal processing. In image processing, the TMS320C40GFL50 excels in tasks such as image enhancement and pattern recognition.

Reliability and Support

Texas Instruments provides comprehensive support for the TMS320C40GFL50, including detailed technical documentation, application notes, and software tools. This ensures that developers can maximize the potential of the DSP in their specific applications, reducing development time and accelerating time-to-market for their products.

In summary, the TMS320C40GFL50 is a powerful and flexible DSP solution that meets the demands of high-speed, high-precision signal processing in a variety of advanced technological domains.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess