EN
  • EN
  • DE

1893CKLFT

Part No 1893CKLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series PHYceiver
Packaging Reel package
Protocol Ethernet
Function Physical Layer Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range 0°C ~ 70°C
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-VFQFPN (8x8)
Win Source Part Number 776387-1893CKLFT
Popularity Medium
Supply and Demand Status Limited
Family Name 1893C
Introduction Date August 11, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1893CKLFT CAD Model

Description

The 1893CKLFT is a PHYceiver series integrated circuit from IDT.

  • Protocol: Ethernet
  • Function: Physical Layer Controller
  • Interface: Parallel
  • Standards: 10/100 Base-T/TX PHY
  • Operating Supply Voltage: 3.14 V to 3.47 V
  • Package: 56-VFQFN exposed pad
  • Compliance: Halogen-Free
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Limited

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess